ISO/IEC 17821

Information technology - Specification of low power wireless mesh network over channel-hopped TDMA links

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 April 2015
Status: active
Page Count: 72
ICS Code (Networking): 35.110
scope:

This International Standard defines the network specification for devices, which are operated on IEEE Std. 802.15.4-2011 PHY, capable to support the channel-hopped TDMA links of the DSME MAC of IEEE Std. 802.15.4e-2012, to provide low-cost communication network that allows reliable, deterministiclatency, and scalable wireless mesh connectivity.

This International Standard provides the following:

- DSME MAC link control;

- unbalanced cluster-tree based network formation;

- directional multiple grades mesh connection;

- link-path routing and data forwarding;

- link and link-path maintenance.

Document History

ISO/IEC 17821
April 15, 2015
Information technology - Specification of low power wireless mesh network over channel-hopped TDMA links
This International Standard defines the network specification for devices, which are operated on IEEE Std. 802.15.4-2011 PHY, capable to support the channel-hopped TDMA links of the DSME MAC of IEEE...

References

Advertisement