ISO 13547-2

Copper, lead, zinc and nickel sulfide concentrates - Determination of arsenic - Part 2: Acid digestion and inductively coupled plasma atomic emission spectrometric method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 2014
Status: active
Page Count: 18
ICS Code (Other metalliferous minerals): 73.060.99
scope:

This International Standard specifies an acid digestion and inductively coupled plasma atomic emission spectrometric (ICP-AES) method for the determination of the mass fraction of arsenic in copper, lead, zinc, and nickel sulfide concentrates as follows:

a) for copper sulfide concentrates, the method is applicable to the determination of mass fractions of arsenic from 0,05 % to 2,0 %;

b) for lead sulfide concentrates, the method is applicable to the determination of mass fractions of arsenic from 0,05 % to 1,0 %;

c) for zinc sulfide concentrates, the method is applicable to the determination of mass fractions of arsenic from 0,05 % to 0,6 %;

d) for nickel sulfide concentrates, the method is applicable to the determination of mass fraction of arsenic from 0,05 % to 1,0 %.

Document History

ISO 13547-2
November 15, 2014
Copper, lead, zinc and nickel sulfide concentrates - Determination of arsenic - Part 2: Acid digestion and inductively coupled plasma atomic emission spectrometric method
This International Standard specifies an acid digestion and inductively coupled plasma atomic emission spectrometric (ICP-AES) method for the determination of the mass fraction of arsenic in copper,...

References

Advertisement