ISO 11999-5

PPE for firefighters - Test methods and requirements for PPE used by firefighters who are at risk of exposure to high levels of heat and/or flame while fighting fires occurring in structures - Part 5: Helmets

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2015
Status: active
Page Count: 32
ICS Code (Protective clothing): 13.340.10
scope:

This part of ISO 11999 specifies the minimum design and performance requirements for helmets as part of personal protective equipment (PPE) to be used by firefighters, primarily but not solely to protect against exposure to flame and high thermal loads.

NOTE A Type 1 helmet is similar to helmets for fighting fires in structures according to EN 443:2008. A Type 2 helmet is similar to helmets used for fighting fires in structures according to NFPA 1971:2013. However, following ISO 11999-1, all parts of heat and flame resistance requirements are consistent with each other, therefore heat and flame tests consistent with requirements for clothing given in ISO 11999-3.

Document History

August 9, 2023
PPE for firefighters — Test methods and requirements for PPE used by firefighters who are at risk of exposure to high levels of heat and/or flame while fighting fires occurring in structures — Part 5: Helmets
This part of ISO 11999 specifies the minimum design and performance requirements for helmets as part of personal protective equipment (PPE) to be used by firefighters, primarily but not solely to...
ISO 11999-5
November 1, 2015
PPE for firefighters - Test methods and requirements for PPE used by firefighters who are at risk of exposure to high levels of heat and/or flame while fighting fires occurring in structures - Part 5: Helmets
This part of ISO 11999 specifies the minimum design and performance requirements for helmets as part of personal protective equipment (PPE) to be used by firefighters, primarily but not solely to...

References

Advertisement