ISO 13185-2
Intelligent transport systems - Vehicle interface for provisioning and support of ITS services - Part 2: Unified gateway protocol (UGP) requirements and specification for vehicle ITS station gateway (V-ITSSG) interface
| Organization: | ISO |
| Publication Date: | 1 April 2015 |
| Status: | active |
| Page Count: | 88 |
| ICS Code (Transport in general): | 03.220.01 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This part of ISO 13185 specifies the requirements of an ASN.1-based protocol between a vehicle- ITS-Station Gateway (V-ITS-SG) and a nomadic and/or mobile device (ND) to easily exchange vehicle information data.
The ASN.1-based protocol has been specified to support a wired or wireless connection between the ND and V-ITS-SG.
The Unified Gateway Protocol (UGP) is used between the V-ITS-SG and the ND. UGP supports several features in order to provide
- authorization (data privacy),
- secured access,
- V-ITS-SG and in-vehicle ECUs identification,
- real-time vehicle data parameters with identifier and type information in ASN.1 format, and
- enhanced vehicle data parameters with identifier and type information in ASN.1 format.
Document History