ISO 10896-4
Rough-terrain trucks - Safety requirements and verification - Part 4: Additional requirements for variable-reach trucks handling freely suspended loads
| Organization: | ISO |
| Publication Date: | 1 November 2015 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This part of ISO 10896 specifies the additional safety requirements and means of verification for roughterrain variable-reach trucks (hereafter referred to as trucks) fitted with a lifting attachment for handling suspended loads which can swing freely in one or more directions. It is applicable to trucks covered by ISO 10896-1 and ISO 10896-2.
This part of ISO 10896 does not apply to:
- the lifting of suspended loads which by design of the load or the lifting attachments does not allow the load to swing freely in any direction;
- the handling of flexible intermediate bulk containers, as defined in ISO 21898, carried under the forks of the truck;
- any attachments/means used for lifting personnel;
- lifting accessories not included as part of the lifting attachment;
- freight container handling trucks.
This part of ISO 10896 deals with significant hazards, hazardous situations or hazardous events relevant to trucks handling a freely suspended load, when they are used as intended by the manufacturer.
This part of ISO 10896 is not applicable to rough-terrain variable-reach trucks fitted with a lifting attachment for handling suspended loads manufactured before the date of its publication.
Document History