ISO 16231-2

Self-propelled agricultural machinery - Assessment of stability - Part 2: Determination of static stability and test procedures

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 September 2015
Status: active
Page Count: 26
ICS Code (Agricultural machines and equipment in general): 65.060.01
scope:

This part of ISO 16231 specifies a method to determine the centre of gravity of un-laden self-propelled machines, a method to determine the centre of gravity of laden machines and combinations with attachments, and methods to determine the static overturning angle.

NOTE Requirements related to self-protective structures and ROPS are to be dealt with in a separate International Standard.

Document History

ISO 16231-2
September 15, 2015
Self-propelled agricultural machinery - Assessment of stability - Part 2: Determination of static stability and test procedures
This part of ISO 16231 specifies a method to determine the centre of gravity of un-laden self-propelled machines, a method to determine the centre of gravity of laden machines and combinations with...

References

Advertisement