ISO 17608
Textiles - Bare elastane yarns - Determination of resistance to chlorinated water (swimming-pool water)
| Organization: | ISO |
| Publication Date: | 1 September 2015 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Textile fabrics): | 59.080.30 |
scope:
This International Standard specifies a method to determine the resistance of bare elastane yarns to chlorinated aqueous environments, such as swimming pools, through testing of the breaking force retention.
Different alternative test conditions are specified. Three different concentrations and two different exposure hours are considered.
This International Standard is applicable to bare elastane yarns only. Result achieved from yarns cannot be used to predict the fabric performance.
Document History