ISO/IEC 19762
Information technology - Automatic identification and data capture (AIDC) techniques - Harmonized vocabulary
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 468 |
| ICS Code (Information technology (Vocabularies)): | 01.040.35 |
| ICS Code (Information coding): | 35.040 |
scope:
This International Standard provides general terms and definitions in the area of automatic identification and data capture techniques on which are based further specialized sections in various technical fields, as well as the essential terms to be used by non-specialist users in communication with specialists in automatic identification and data capture techniques.
Document History
ISO/IEC 19762
February 1, 2016
Information technology - Automatic identification and data capture (AIDC) techniques - Harmonized vocabulary
This International Standard provides general terms and definitions in the area of automatic identification and data capture techniques on which are based further specialized sections in various...