ISO 18314-3

Analytical colorimetry - Part 3: Special indices

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2015
Status: active
Page Count: 12
ICS Code (Pigments and extenders): 87.060.10
scope:

This part of ISO 18314 specifies different methods of calculating special indices, which are generally used to describe lightness respectively jetness of samples including chroma or hue within one colour-coordinate.

This part of ISO 18314 is applicable to tristimulus values and chromaticity coordinates calculated using colour-matching functions of the CIE 1964 standard colourimetric system. It can be used for the specification of colour stimuli perceived as belonging to a reflecting or transmitting object, where a onedimensional value is required.

Document History

November 1, 2022
Analytical colorimetry — Part 3: Special indices
This document specifies different methods of calculating special indices, which are generally used to describe lightness respectively jetness of samples including chroma or hue within one...
ISO 18314-3
June 1, 2015
Analytical colorimetry - Part 3: Special indices
This part of ISO 18314 specifies different methods of calculating special indices, which are generally used to describe lightness respectively jetness of samples including chroma or hue within one...

References

Advertisement