ISO/IEC 17549-2
Information technology - User interface guidelines on menu navigation - Part 2: Navigation with 4-direction devices
| Organization: | ISO |
| Publication Date: | 1 May 2015 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (IT applications in office work): | 35.240.20 |
scope:
This part of ISO/IEC 17549 gives guidelines on the design of navigation methods for selection menus with use of a 4-direction device. A 4-direction key is an example of a 4-direction device. The guidelines are applicable to any information equipment on which the display area is associated with the 4-direction device.
This part of ISO/IEC 17549 also provides recommendations for parameters for display screen settings, character sets, and languages in use.
This part of ISO/IEC 17549 is not applicable to safety-related uses on menu navigation.
Document History