ISO 16900-13
Respiratory protective devices - Methods of test and test equipment - Part 13: RPD using regenerated breathable gas and special application mining escape RPD: Consolidated test for gas concentration, temperature, humidity, work of breathing, breathing resistance, elastance and duration
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 October 2015 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Respiratory protective devices): | 13.340.30 |
scope:
This part of ISO 16900 specifies tests which are specific to RPDs using regenerated breathable gas, compressed breathable gas with class L respiratory interfaces, and special application mining escape RPD.
Document History
ISO 16900-13
October 1, 2015
Respiratory protective devices - Methods of test and test equipment - Part 13: RPD using regenerated breathable gas and special application mining escape RPD: Consolidated test for gas concentration, temperature, humidity, work of breathing, breathing resistance, elastance and duration
This part of ISO 16900 specifies tests which are specific to RPDs using regenerated breathable gas, compressed breathable gas with class L respiratory interfaces, and special application mining...