ISO 18479-2
Rough-terrain trucks - Nonintegrated personnel work platforms - Part 2: User requirements
| Organization: | ISO |
| Publication Date: | 1 June 2016 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This part of ISO 18479, intended to be used together with ISO 18479-1 and ISO 10896-1, defines user requirements for rough-terrain trucks when fitted with a non-integrated personnel work platform (PWP) as an attachment. This includes non-integrated PWPs that have a means of being affixed to the truck forks.
NOTE National or local requirements can apply, which could be more stringent.
User requirements for rough-terrain trucks fitted with a personnel work platform having controls which affect travel or movement of the rough-terrain truck are not covered by this part of ISO 18479 (see ISO 18893).
Document History