ISO 18451-1
Pigments, dyestuffs and extenders - Terminology - Part 1: General terms
| Organization: | ISO |
| Publication Date: | 1 November 2015 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Paint and colour industries (Vocabularies)): | 01.040.87 |
| ICS Code (Pigments and extenders): | 87.060.10 |
scope:
This part of ISO 18451 defines terms that are used in the field of pigments, dyestuffs and extenders.
For some terms, reference is made to ISO 4618 in which also terms and definitions for colourants are given, relating to their use in coating materials.
In addition to terms in English and French (two of the three official ISO languages), this part of ISO 18451 gives the equivalent terms in German; these are published under the responsibility of the member body for Germany (DIN). However, only the terms and definitions given in the official languages can be considered as ISO terms and definitions.
NOTE Those terms that are defined elsewhere in this part of ISO 18451 are shown in italics.
Document History