SN - NS-ISO 8860-2:1987
Information processing - Data interchange on 90 mm (3.5 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad on 80 tracks on each side - Part 2: Track format (= EN 28860-2) (ISO 8860-2:1987)
inactive, Most Current
| Organization: | SN |
| Publication Date: | 1 October 1989 |
| Status: | inactive |
| ICS Code (Magnetic storage devices in general): | 35.220.20 |
Document History
NS-ISO 8860-2:1987
October 1, 1989
Information processing - Data interchange on 90 mm (3.5 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad on 80 tracks on each side - Part 2: Track format (= EN 28860-2) (ISO 8860-2:1987)
A description is not available for this item.