ISO 18067

Textiles - Synthetic filament yarns - Determination of shrinkage in dry-hot air (after treatment)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 May 2015
Status: active
Page Count: 14
ICS Code (Yarns): 59.080.20
scope:

This International Standard specifies methods for the determination of dry-hot air shrinkage (after treatment) of synthetic filament yarns, skein method and single-end method. The skein method provides two forms of measurement which are of manual and automatic types. The single-end method gives the result by manual measurement.

In case of dispute, manual measurement procedure is to be used.

If these methods are not applicable, the corresponding test methods may be agreed between interested parties.

This International Standard is applicable to synthetic filament yarns of linear density less than 3 000 dtex.

This International Standard is not applicable to partially oriented yarns.

Document History

ISO 18067
May 15, 2015
Textiles - Synthetic filament yarns - Determination of shrinkage in dry-hot air (after treatment)
This International Standard specifies methods for the determination of dry-hot air shrinkage (after treatment) of synthetic filament yarns, skein method and single-end method. The skein method...

References

Advertisement