DS/ETS 300298-3

Broadband Integrated Services Digital Network (B-ISDN) - Asynchronous Transfer Mode (ATM) - Basic characteristics and functional specification of ATM - Part 3: Protocol Implementation Conformance Statement (PICS) proforma specification

active, Most Current
Organization: DS
Publication Date: 3 February 1999
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This European Telecommunication Standard (ETS) provides the Protocol Implementation Conformance Statement (PICS) proforma for the Asynchronous Transfer Mode (ATM) layer protocol defined in ETS 300 298-1 [1] and ETS 300 298-2 [2] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [5] and ETS 300 406 [3].

Document History

DS/ETS 300298-3
February 3, 1999
Broadband Integrated Services Digital Network (B-ISDN) - Asynchronous Transfer Mode (ATM) - Basic characteristics and functional specification of ATM - Part 3: Protocol Implementation Conformance Statement (PICS) proforma specification
This European Telecommunication Standard (ETS) provides the Protocol Implementation Conformance Statement (PICS) proforma for the Asynchronous Transfer Mode (ATM) layer protocol defined in ETS 300...
Advertisement