ISO 17785-1

Testing methods for pervious concrete - Part 1: Infiltration rate

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2016
Status: active
Page Count: 12
ICS Code (Concrete and concrete products): 91.100.30
scope:

This part of ISO 17785 specifies the procedure for testing the infiltration rate of hardened pervious concrete pavement specimens in the laboratory. It is not a method for measuring the permeability of pervious concrete. The specimens can either be prepared in the laboratory or cored from field placements, but not representing field conditions. This part of ISO 17785 also specifies procedures to make and cure hardened pervious concrete samples in the laboratory.

Document History

ISO 17785-1
June 1, 2016
Testing methods for pervious concrete - Part 1: Infiltration rate
This part of ISO 17785 specifies the procedure for testing the infiltration rate of hardened pervious concrete pavement specimens in the laboratory. It is not a method for measuring the permeability...

References

Advertisement