FORD WSE-M4G323-A1
SEALANT, SILICONE RUBBER, ACETOXY CURED, LOW VISCOSITY
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 12 May 1998 |
| Status: | inactive |
| Page Count: | 8 |
scope:
1. SCOPE
The material defined by this specification is a one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered and distributed into a gasket profile. These materials are ready for use as received, requiring no catalyst or heat cure.
Document History
April 18, 2013
SEALANT, SILICONE RUBBER, ACETOXY CURED, LOW VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered and distributed into a gasket...
June 12, 2006
SEALANT, SILICONE RUBBER, ACETOXY CURED, LOW VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered and distributed into a gasket...
FORD WSE-M4G323-A1
May 12, 1998
SEALANT, SILICONE RUBBER, ACETOXY CURED, LOW VISCOSITY
1. SCOPE The material defined by this specification is a one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered and distributed into a...
December 9, 1996
SEALANT, SILICONE RUBBER, ACETOXY CURED, LOW VISCOSITY
A description is not available for this item.
January 1, 1996
SEALANT, SILICONE RUBBER, ACETOXY CURED, LOW VISCOSITY
A description is not available for this item.