ISO 18435-3
Industrial automation systems and integration - Diagnostics, capability assessment and maintenance applications integration - Part 3: Applications integration description method
| Organization: | ISO |
| Publication Date: | 1 August 2015 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of ISO 18435 defines the profiling methodology to use the interoperability templates of ISO 18435-2. These profiling methods describe the construction and the use of application domain matrix elements (ADMEs), application interaction matrix elements (AIMEs), and an open technical dictionary (OTD) to support the information exchange.
In particular, this part of ISO 18435 gives guidance related to profiling the information exchange between two applications by establishing the context, conveyance, and contents defined in ISO 18435-2.
This part of ISO 18435 is intended to be used in conjunction with ISO 18435-1 and ISO 18435-2.
Document History