ISO 18580

Motorcycles - Verification of total running resistance force during mode running on a chassis dynamometer

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 2015
Status: active
Page Count: 24
ICS Code (Motorcycles and mopeds): 43.140
scope:

This International Standard specifies the verification method of total running resistance force when the exhaust gas emissions and/or fuel consumption of motorcycles are measured during mode running on a chassis dynamometer. The performance of chassis dynamometer is verified by comparing the measured total running resistance force (measured by a chassis dynamometer absorption force) and the target total running resistance force (calculated from velocity, acceleration and/or deceleration). This International Standard is applicable when the running resistance force of a chassis dynamometer is set in accordance with ISO 11486.

Document History

ISO 18580
November 15, 2015
Motorcycles - Verification of total running resistance force during mode running on a chassis dynamometer
This International Standard specifies the verification method of total running resistance force when the exhaust gas emissions and/or fuel consumption of motorcycles are measured during mode running...

References

Advertisement