ISO 17308
Petroleum products and other liquids - Ethanol - Determination of electrical conductivity
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 January 2015 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Liquid fuels): | 75.160.20 |
scope:
This International Standard specifies a test method for the determination of the electrical conductivity in ethanol fuel and mixtures (including E85) in the range of 0,5 μS·cm−1 to 4 μS·cm−1 at a temperature of 25 °C. The electrical conductivity is determined from the measured electrical conductance.
Document History
August 12, 2022
Petroleum products and other liquids — Ethanol — Determination of electrical conductivity
This document specifies a test method for the determination of the electrical conductivity in anhydrous fuel ethanol (volume fraction maximum of 1 % water content) and its mixtures with hydrocarbons,...
ISO 17308
January 15, 2015
Petroleum products and other liquids - Ethanol - Determination of electrical conductivity
This International Standard specifies a test method for the determination of the electrical conductivity in ethanol fuel and mixtures (including E85) in the range of 0,5 μS·cm−1 to 4 μS·cm−1 at a...