This document references:
80 - Standard for Fire Doors and Other Opening Protectives
Published by NFPA
on
January 1, 2022
This standard regulates the installation and maintenance of assemblies and devices used to protect openings in walls, floors, and ceilings against the spread of fire and smoke within, into, or out of...
This document references:
ANSI A156.1 - BUTTS AND HINGES
Published by BHMA
on
January 1, 2016
This Standard establishes requirements for butts and hinges. Cycle tests, lateral and vertical wear tests, friction tests, strength tests, finish tests, and material and dimensional requirements are...
This document references:
ANSI A156.16 - AUXILIARY HARDWARE
Published by BHMA
on
January 1, 2018
This Standard establishes requirements for auxiliary hardware and includes performance tests covering operational, cyclical, strength or finish criteria. Tests described in this Standard are...
This document references:
ANSI A156.24 - DELAYED EGRESS LOCKING SYSTEMS
Published by BHMA
on
January 1, 2018
This standard covers products used in connection with conventional exit devices or locks causing the doors to remain locked after releasing actuation for a predetermined length of time. Performance...
This document references:
ANSI A156.5 - CYLINDERS AND INPUT DEVICES FOR LOCKS
Published by BHMA
on
January 1, 2020
ANSI/BHMA A156.5 establishes requirements for mechanical cylinders, electrified input devices, and push button mechanisms, which include operational and strength tests. Related products are covered...
This document is referenced by:
ANSI A156.32 - INTEGRATED DOOR OPENING ASSEMBLIES
Published by BHMA
on
January 1, 2014
This Standard establishes requirements for Integrated Door Opening Assemblies with steel, wood and fiberglass reinforced doors which are supplied to the customer with integral hardware. At a minimum,...