DS/IEC 597-3

Aerials for the reception of sound and television broadcasting in the frequency range 30 MHz to 1 GHz - Part 3: Methods of measurement of mechanical properties, vibration and environmental tests

inactive, Most Current
Organization: DS
Publication Date: 1 January 1985
Status: inactive
ICS Code (Aerials): 33.120.40
scope:

Applies to linearly polarized aerials for domestic use, for the reception of sound and television broadcasting in the frequency range 30 MHz to 1GHz. Specifies the conditions and the methods of measurement and calculation of mechanical properties of aerials, and the relevant methods and procedures of environmental test. This publication supersedes Publication 138 (1962)

Document History

DS/IEC 597-3
January 1, 1985
Aerials for the reception of sound and television broadcasting in the frequency range 30 MHz to 1 GHz - Part 3: Methods of measurement of mechanical properties, vibration and environmental tests
Applies to linearly polarized aerials for domestic use, for the reception of sound and television broadcasting in the frequency range 30 MHz to 1GHz. Specifies the conditions and the methods of...
Advertisement