ISO 3385

Flexible cellular polymeric materials - Determination of fatigue by constant-load pounding

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 July 2014
Status: active
Page Count: 18
ICS Code (Cellular materials): 83.100
scope:

This International Standard specifies a method for the determination of loss in thickness and loss in hardness of flexible cellular materials intended for use in load-bearing applications such as upholstery.

It provides a means of assessing the service performance of flexible cellular materials based on rubber latex or polyurethane used in load-bearing upholstery.

The method is applicable both to standard size test pieces cut from slabstock material and to shaped components. The measured loss in thickness and loss in hardness are related to, but are not necessarily the same as, the losses likely to occur in service.

This international Standard is not intended to function as a detailed engineering design specification for fatigue apparatus.

Document History

ISO 3385
July 15, 2014
Flexible cellular polymeric materials - Determination of fatigue by constant-load pounding
This International Standard specifies a method for the determination of loss in thickness and loss in hardness of flexible cellular materials intended for use in load-bearing applications such as...
January 1, 1989
Flexible Cellular Polymeric Materials - Determination of Fatigue by Constant-Load Pounding
A description is not available for this item.

References

Advertisement