ISO 844

Rigid cellular plastics - Determination of compression properties

inactive
Buy Now
Organization: ISO
Publication Date: 1 August 2014
Status: inactive
Page Count: 16
ICS Code (Cellular materials): 83.100
scope:

This International Standard specifies a method of determining:

a) the compressive strength and corresponding relative deformation, or

b) the compressive stress at 10 % relative deformation, and

c) when desired, the compressive modulus of rigid cellular plastics.

There are two procedures:

- Procedure A employs crosshead motion for determination of compressive properties. Procedure A is intended to be used when compressive stress at 10 % relative deformation has to be determined.

- Procedure B employs strain measuring devices mounted on the specimen (contact extensometer) or similar device which measures directly sample deformation. Procedure B is intended to be used when compressive modulus has to be determined.

NOTE Compressive strength (at maximum load) can be determined either with Procedure A and B.

Document History

March 1, 2021
Rigid cellular plastics — Determination of compression properties
This document specifies methods for determining the compressive strength and corresponding relative deformation, the compressive stress at 10 % relative deformation, and the compressive modulus of...
ISO 844
August 1, 2014
Rigid cellular plastics - Determination of compression properties
This International Standard specifies a method of determining: a) the compressive strength and corresponding relative deformation, or b) the compressive stress at 10 % relative deformation, and c)...
April 15, 2007
Rigid cellular plastics — Determination of compression properties
A description is not available for this item.
June 1, 2004
Rigid cellular plastics Determination of compression properties
A description is not available for this item.
June 1, 2001
Rigid Cellular Plastics - Determination of Compression Properties
A description is not available for this item.
June 1, 1998
Cellular Plastics - Compression Test for Rigid Materials - Specification
A description is not available for this item.
January 1, 1978
Cellular Plastics - Compression Test for Rigid Materials
A description is not available for this item.

References

Advertisement