ECIA - EIA/ECA-576
Resistors, Rectangular, Surface Mount Precision
Organization: | ECIA |
Publication Date: | 1 May 2014 |
Status: | inactive |
Page Count: | 18 |
scope:
This standard covers thin film precision rectangular leadless discrete fixed resistors with temperature coefficients of ± 50 PPM/°C and tighter and resistance tolerances of 1%, 0.5%, 0.25%, 0.1% and 0.05% for use in surface mounting applications using soldering techniques.
Typical Construction Characteristics
The termination shall include a leach-resistant barrier layer, made of nickel or an equivalent material. The barrier layer shall be covered with a layer of solderable material.