ISO 6101-3

Rubber - Determination of metal content by atomic absorption spectrometry - Part 3: Determination of copper content

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2014
Status: active
Page Count: 16
ICS Code (Rubber): 83.060
scope:

This part of ISO 6101 specifies an atomic absorption spectrometric method for the determination of the copper content of rubbers.

The method is applicable to raw rubber and rubber products having copper contents above 1 ppm. Copper contents below this limit can be determined, provided that suitable adjustments are made to the mass of the test portion and/or to the concentrations of the solutions used. The use of the standard additions method can lower the bottom limit of detection.

Document History

April 1, 2022
Rubber — Determination of metal content by atomic absorption spectrometry — Part 3: Determination of copper content
This document specifies an atomic absorption spectrometric method for the determination of the copper content of rubbers. The method is applicable to raw rubber and rubber products having copper...
ISO 6101-3
August 1, 2014
Rubber - Determination of metal content by atomic absorption spectrometry - Part 3: Determination of copper content
This part of ISO 6101 specifies an atomic absorption spectrometric method for the determination of the copper content of rubbers. The method is applicable to raw rubber and rubber products having...
June 1, 1997
Rubber - Determination of Metal Content by Atomic Absorption Spectrometry - Part 3: Determination of Copper Content
A description is not available for this item.
January 1, 1988
Rubber - Determination of Metal Content by Atomic Absorption Spectrometry - Part 3: Determination of Copper Content
A description is not available for this item.

References

Advertisement