AGMA 1003

Tooth Proportions for Fine-Pitch Spur and Helical Gearing

inactive
Buy Now
Organization: AGMA
Publication Date: 1 January 2007
Status: inactive
Page Count: 32
scope:

Tooth proportions for fine-pitch gearing are similar to those of coarse pitch gearing except in the matter of clearance. This standard is applicable to external spur and helical gears with diametral pitch of 20 through 120 and a profile angle of 20 degrees. It provides a system of enlarged pinions which use the involute form above 5 degrees of roll. Data on 14-1/2 and 25 degree profile angle systems, and a discussion of enlargement and tooth thicknesses are provided in annexes. In addition, it addresses, in a new annex, an analysis of comparative systems of selecting tooth thicknesses of pinions.

Document History

January 1, 2007
Tooth Proportions for Fine- Pitch Spur and Helical Gearing
This standard is applicable to external spur and helical gears with diametral pitch of 20 through 120 and a profile angle of 20 degrees. It only applies to standard gears with 24 teeth or more;...
January 1, 2007
Tooth Proportions for Fine- Pitch Spur and Helical Gearing
This standard is applicable to external spur and helical gears with diametral pitch of 20 through 120 and a profile angle of 20 degrees. It only applies to standard gears with 24 teeth or more;...
AGMA 1003
January 1, 2007
Tooth Proportions for Fine-Pitch Spur and Helical Gearing
Tooth proportions for fine-pitch gearing are similar to those of coarse pitch gearing except in the matter of clearance. This standard is applicable to external spur and helical gears with diametral...
January 22, 1993
Tooth Proportions for Fine-Pitch Spur and Helical Gearing
A description is not available for this item.
January 22, 1993
Tooth Proportions for Fine-Pitch Spur and Helical Gearing
A description is not available for this item.

References

Advertisement