GMNA - 9984505

Solventborne Basecoats

inactive
Buy Now
Organization: GMNA
Publication Date: 1 July 2014
Status: inactive
Page Count: 3
scope:

This specification covers the qualification and performance requirements of solventborne basecoat technologies that may be applied to either flexible or rigid substrates. These basecoats can be used under one (1) component or two (2) component clearcoats. 

Material Description. Each combination of specific basecoat and clearcoat must be tested and approved as a basecoat/clearcoat topcoat system. The individual components are not interchangeable. In addition, the topcoat system is part of the total coating system and must meet the requirements as outlined in GMW3005, those set forth in this specification, and on the engineering drawings. Validation testing for plant specific layering, ancillary materials, and processing must be conducted prior to release. 

Symbols. Not applicable. 

Applicability. These topcoats are designed to be applied over a baked primer.

Document History

March 1, 2022
Solventborne Basecoats
This specification covers the qualification and performance requirements of solventborne basecoat technologies that may be applied to either flexible or rigid substrates. These basecoats can be used...
July 1, 2019
Solventborne Basecoats
This specification covers the qualification and performance requirements of solventborne basecoat technologies that may be applied to either flexible or rigid substrates. These basecoats can be used...
9984505
July 1, 2014
Solventborne Basecoats
This specification covers the qualification and performance requirements of solventborne basecoat technologies that may be applied to either flexible or rigid substrates. These basecoats can be used...
October 1, 2003
Universal High Solids Basecoat Component
1 Scope This specification covers the qualification and performance requirements of solventborne basecoats that may be applied to either flexible or rigid substrates. 1.1 Material Identification....
December 1, 1998
Basecoat, High Solids, Universal
1 SCOPE. This specification covers the requirements of solvent-borne basecoats that can be applied to either flexible or rigid substrates. These basecoats are components of rigid top-coat systems...
January 1, 1989
Basecoat, High Solids, Universal
A description is not available for this item.

References

Advertisement