GMNA - GMP.PA66.003
Nylon 66 – 38% Glass Fiber Reinforced/Mineral Filled, Heat Stabilized
inactive, Most Current
Buy Now
| Organization: | GMNA |
| Publication Date: | 1 July 2014 |
| Status: | inactive |
| Page Count: | 2 |
scope:
This specification covers the properties of a 38% glass fiber reinforced/mineral filled, heat stabilized Nylon 66, pellet form, injection molding compound. The similar SAE line callout is SAE J1639 PA 1147.
APPLICATIONS. Typical applications include the following: Fans, brackets.
Document History
GMP.PA66.003
July 1, 2014
Nylon 66 – 38% Glass Fiber Reinforced/Mineral Filled, Heat Stabilized
This specification covers the properties of a 38% glass fiber reinforced/mineral filled, heat stabilized Nylon 66, pellet form, injection molding compound. The similar SAE line callout is SAE J1639...
February 1, 2011
Nylon 66 – 38% Glass Fiber Reinforced/Mineral Filled, Heat Stabilized
This specification covers the properties of a 38% glass fiber reinforced/mineral filled, heat stabilized Nylon 66, pellet form, injection molding compound. The similar SAE line callout is SAE J1639...
June 1, 1996
Nylon 66 - 38% Glass Fiber Reinforced/Mineral Filled, Heat Stabilized
1 SCOPE.
This specification covers the properties of a 38% glass fiber reinforced/mineral filled, heat stabilized Nylon 66, pellet form, injection molding compound. The similar SAE line callout is...