ITU-R BS.1116

Methods for the subjective assessment of small impairments in audio systems

inactive
Buy Now
Organization: ITU-R
Publication Date: 1 June 2014
Status: inactive
Page Count: 33
scope:

This Recommendation is intended for use in the assessment of systems which introduce impairments so small as to be undetectable without rigorous control of the experimental conditions and appropriate statistical analysis. If used for systems that introduce relatively large and easily detectable impairments, it leads to excessive expenditure of time and effort and may also lead to less reliable results than a simpler test. This Recommendation forms the base reference for the other Recommendations, which may contain additional special conditions or relaxations of the requirements included in this Recommendation.

Document History

February 1, 2015
Methods for the subjective assessment of small impairments in audio systems
This Recommendation is intended for use in the assessment of systems which introduce impairments so small as to be undetectable without rigorous control of the experimental conditions and appropriate...
ITU-R BS.1116
June 1, 2014
Methods for the subjective assessment of small impairments in audio systems
This Recommendation is intended for use in the assessment of systems which introduce impairments so small as to be undetectable without rigorous control of the experimental conditions and appropriate...
January 1, 1997
Methods for the Subjective Assessment of Small Impairments in Audio Systems Including Multichannel Sound Systems
A description is not available for this item.
January 1, 1994
Methods for the Subjective Assessment of Small Impairments in Audio Systems Including Multichannel Sound Systems
A description is not available for this item.

References

Advertisement