NPFC - DI-SESS-81613

RELIABILITY & MAINTAINABILITY (R&M) PROGRAM PLAN

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 1 August 2001
Status: active
Page Count: 2
scope:

Use/relationship: This plan describes the Contractor's Reliability and Maintainability (R&M) program, how it will be conducted and the requirements, controls, monitoring and flow down provisions levied on Subcontractors and Vendors. It describes the R&M, including Built-in Test (BIT), procedures and tasks to be performed and their interrelationship with other system related tasks. The principal uses are to provide the contracting activity a basis for review and evaluation of the Contractor's R&M program and for determining contractual compliance to the specified R&M requirements.

This Data Item Description (DID) contains the format, intended use information, and content preparation instructions for the data product generated by the specific and discrete task described in the contract.

This DID should be tailored appropriately to each program.

This DID replace DI-SESS-81613.

Document History

Reliability and Maintainability (R&M) Program Plan
A description is not available for this item.
DI-SESS-81613
August 1, 2001
RELIABILITY & MAINTAINABILITY (R&M) PROGRAM PLAN
Use/relationship: This plan describes the Contractor's Reliability and Maintainability (R&M) program, how it will be conducted and the requirements, controls, monitoring and flow down provisions...
August 1, 2001
RELIABILITY & MAINTAINABILITY (R&M) PROGRAM PLAN
Use/Relationship: The Reliability & Maintainability Program Plan for LCAC Class craft describes the Contractor's organization, functions, duties, responsibilities, and reporting requirements to...

References

Advertisement