ASTM International - ASTM A951/A951M-11

Standard Specification for Steel Wire for Masonry Joint Reinforcement

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2011
Status: inactive
Page Count: 6
ICS Code (Masonry): 91.080.30
scope:

1.1 This specification covers masonry joint reinforcement fabricated from cold-drawn steel wire. Joint reinforcement consists of longitudinal wires welded to cross wires.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

Specification covers masonry joint reinforcements fabricated from cold-drawn steel wires. It specifies that joint reinforcement consists of longitudinal wires welded to cross wires. Wire used in... View More

Document History

November 1, 2022
Standard Specification for Steel Wire for Masonry Joint Reinforcement
1.1 This specification covers stainless steel and galvanized carbon steel masonry joint reinforcement fabricated from cold-drawn steel wire. Joint reinforcement consists of longitudinal wires welded...
January 15, 2016
Standard Specification for Steel Wire for Masonry Joint Reinforcement
Specification covers masonry joint reinforcements fabricated from cold-drawn steel wires. It specifies that joint reinforcement consists of longitudinal wires welded to cross wires. Wire used in the...
January 15, 2016
Standard Specification for Steel Wire for Masonry Joint Reinforcement
1.1 This specification covers masonry joint reinforcement fabricated from cold-drawn steel wire. Joint reinforcement consists of longitudinal wires welded to cross wires. 1.2 The values stated in...
May 1, 2014
Standard Specification for Steel Wire for Masonry Joint Reinforcement
Specification covers masonry joint reinforcements fabricated from cold-drawn steel wires. It specifies that joint reinforcement consists of longitudinal wires welded to cross wires. Wire used in the...
ASTM A951/A951M-11
October 1, 2011
Standard Specification for Steel Wire for Masonry Joint Reinforcement
Specification covers masonry joint reinforcements fabricated from cold-drawn steel wires. It specifies that joint reinforcement consists of longitudinal wires welded to cross wires. Wire used in the...
September 1, 2006
Standard Specification for Steel Wire for Masonry Joint Reinforcement
Specification covers masonry joint reinforcements fabricated from cold-drawn steel wires. It specifies that joint reinforcement consists of longitudinal wires welded to cross wires. Wire used in the...
Advertisement