ISO 5631-2
Paper and board - Determination of colour by diffuse reflectance - Part 2: Outdoor daylight conditions (D65/10°)
| Organization: | ISO |
| Publication Date: | 15 July 2014 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Paper and board): | 85.060 |
scope:
This part of ISO 5631 specifies a method for measuring the colour of paper and board by the diffuse reflectance method with the elimination of specular gloss.
It can be used to determine the colour of papers or boards that contain fluorescent whitening agents, provided the UV content of the illumination on the test piece has been previously adjusted to give the calibrated colourimetric value corresponding to CIE standard illuminant D65, using a fluorescent reference standard with an assigned CIE whiteness (D65/10°) value provided by an authorized laboratory, as described in ISO 11475.
This part of ISO 5631 is not applicable to coloured papers or boards that incorporate fluorescent dyes or pigments.
Document History