GMW16196

Polypropylene Copolymer - Glass Fiber Reinforced, Heat Stabilized, Weatherable, Blow Molding Grade

inactive
Buy Now
Organization: GMW
Publication Date: 1 July 2014
Status: inactive
Page Count: 5
scope:

Material Description. This standard covers the properties of glass filled, heat stabilized, weatherable, blow molding grade polypropylene copolymer compounds. Materials certified to this material specification may have additional characteristics, e.g., paintable. Possible additional characteristics are defined in GMW3013. 

Symbols. The material abbreviation according to ISO 11469 is shown in Table 1. 

Applicability. Typical applications include the following: assist step/running boards. 

Remarks. The classification into groups is according to the different ranges of glass fiber content.

Document History

April 1, 2020
Glass Fiber Reinforced, Heat Stabilized, Weatherable, Blow Moldable Grade
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW16196
July 1, 2014
Polypropylene Copolymer - Glass Fiber Reinforced, Heat Stabilized, Weatherable, Blow Molding Grade
Material Description. This standard covers the properties of glass filled, heat stabilized, weatherable, blow molding grade polypropylene copolymer compounds. Materials certified to this material...
June 1, 2009
Polypropylene, Reinforced with Glass Fibers, Heat Stabilized, Weatherable, Blow Molding Grade, Copolymer
This standard covers the properties of glass filled, heat resistant, weatherable, blow molding grade polypropylene copolymer compounds. Material Description. Materials certified to this material...

References

Advertisement