GMW16942

Polyamide 6 - Heat Stabilized, Extrusion Grade

inactive
Buy Now
Organization: GMW
Publication Date: 1 July 2014
Status: inactive
Page Count: 4
scope:

Material Description. This specification describes heat stabilized, extrusion grade, low caprolactam polyamide 6 (nylon 6).

Symbols. The material abbreviation according to ISO 11469 is >PA6<. 1.3

Applicability. Windshield wiper fluid tubing.

Document History

October 1, 2015
Polyamide 6 - Heat Stabilized, Extrusion Grade
Material Description. This specification describes heat stabilized, extrusion grade, low caprolactam polyamide 6 (nylon 6). Symbols. The material abbreviation according to ISO 11469 is >PA6<....
GMW16942
July 1, 2014
Polyamide 6 - Heat Stabilized, Extrusion Grade
Material Description. This specification describes heat stabilized, extrusion grade, low caprolactam polyamide 6 (nylon 6). Symbols. The material abbreviation according to ISO 11469 is >PA6<. 1.3...
May 1, 2013
Polyamide 6 - Heat Stabilized, Extrusion Grade
Material Description. This specification describes heat stabilized, extrusion grade polyamide 6 (nylon 6). Symbols. The material abbreviation according to ISO 11469 is >PA6<. Typical Applications....

References

Advertisement