CSA - CAN/CSA-C802.4-13

Guide for kVA sizing of dry-type transformers, 1.2 kV class, single-phase and three-phase

inactive
Organization: CSA
Publication Date: 1 January 2013
Status: inactive
Page Count: 51
scope:

The Guide applies to all 1.2 kV class dry -type transformers covered under CSA C22.2 No. 47 and CSA C9 for commercial and industrial applications.

The Guide is not intended to apply to transformers applying specialty loads such as drive transformers, rectifier transformers, grounding transformers, and mining transformers.

Not included in this Guide is the treatment of harmonics, it being recognized that the forecasting and treatment of load harmonics and voltage harmonics is a significant concern in itself.

Note: It is planned that harmonics will be addressed in a future edition.

The Guide is to be considered for both new installations and the replacement of existing installations.

Document History

September 1, 2013
Guide for kVA sizing of dry-type transformers, 1.2 kV class, single-phase and three-phase
The Guide applies to all 1.2 kV class dry –type transformers covered under CSA C22.2 No. 47 and CSA C9 for commercial and industrial applications. The Guide is not intended to apply to transformers...
January 1, 2013
Guide for kVA sizing of dry-type transformers, 1.2 kV class, single-phase and three-phase
The Guide applies to all 1.2 kV class dry –type transformers covered under CSA C22.2 No. 47 and CSA C9 for commercial and industrial applications.  The Guide is not intended to apply to transformers...
CAN/CSA-C802.4-13
January 1, 2013
Guide for kVA sizing of dry-type transformers, 1.2 kV class, single-phase and three-phase
The Guide applies to all 1.2 kV class dry –type transformers covered under CSA C22.2 No. 47 and CSA C9 for commercial and industrial applications. The Guide is not intended to apply to transformers...

References

Advertisement