NPFC - A-A-59951

Calibrator, Oscilloscope, Upgradeable Workstation, 3 GHZ

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 13 May 2014
Status: active
Page Count: 8
scope:

This Commercial Item Description (CID) describes an Automated Upgradeable Oscilloscope Calibration Workstation with amplitude of up to ±200 volts DC into a 1MΩ load with an accuracy of ± 0.025% ± 25μV for oscilloscope test and calibrations. This CID is meant as a minimum requirement for an Oscilloscope Calibrator and only those manufacturers that meet or surpass the following requirements are to supply the oscilloscope calibrator per this CID.

Document History

July 1, 2019
Calibrator, Oscilloscope, Upgradeable Workstation, 3 GHZ
A description is not available for this item.
A-A-59951
May 13, 2014
Calibrator, Oscilloscope, Upgradeable Workstation, 3 GHZ
This Commercial Item Description (CID) describes an Automated Upgradeable Oscilloscope Calibration Workstation with amplitude of up to ±200 volts DC into a 1MΩ load with an accuracy of ± 0.025% ±...

References

Advertisement