IEC 61300-3-47
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-47: Examinations and measurements – End face geometry of PC/APC spherically polished ferrules using interferometry
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 July 2014 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 describes a procedure to measure the end face geometry of a spherically polished ferrule or connector. Within this standard the words "ferrule" and "connector" can be used interchangeably.
Document History
IEC 61300-3-47
July 1, 2014
Fibre optic interconnecting devices and passive components – Basic test and measurement procedures – Part 3-47: Examinations and measurements – End face geometry of PC/APC spherically polished ferrules using interferometry
This part of IEC 61300 describes a procedure to measure the end face geometry of a spherically polished ferrule or connector. Within this standard the words "ferrule" and "connector" can be used...