ASD-STAN PREN 4644-021

Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 021: Plug, size 2, without mounting holes, class A, C and E Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 July 2014
Status: active
Page Count: 6
scope:

This standard specifies the size 2 plug for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The receptacle corresponding to this plug is defined in EN 4644-024 or EN 4644-025 or EN 4644-026.

Document History

ASD-STAN PREN 4644-021
July 1, 2014
Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 021: Plug, size 2, without mounting holes, class A, C and E Product standard
This standard specifies the size 2 plug for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The receptacle corresponding...

References

Advertisement