ASD-STAN PREN 4644-011
Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 011: Plug, size 1, class A, C and E Product standard
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 July 2014 |
| Status: | active |
| Page Count: | 6 |
scope:
This standard specifies the size 1 plug for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The receptacle corresponding to this plug is defined in EN 4644-012 and EN 4644-014.
Document History
ASD-STAN PREN 4644-011
July 1, 2014
Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 011: Plug, size 1, class A, C and E Product standard
This standard specifies the size 1 plug for disconnect applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The receptacle corresponding...