ISO 7241

Hydraulic fluid power - Dimensions and requirements of quick-action couplings

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 July 2014
Status: active
Page Count: 18
ICS Code (Piping and couplings): 23.100.40
scope:

This International Standard specifies the interface dimensions and basic performance requirements for two series of hydraulic quick-action couplings. Both series are in widespread use and have similar technological advantages. Series A is used predominantly in Europe and is preferred worldwide for agricultural and forestry machinery, and this International Standard also specifies additional requirements for Series A for use in agricultural machinery applications covered in ISO 5675. Series B is used predominantly in North America and in the chemical industry.

Document History

July 1, 2023
Hydraulic fluid power - Dimensions and requirements of quick-action couplings
This document specifies the interface dimensions and basic performance requirements for two series of hydraulic quick-action couplings. Both series are in widespread use and have similar...
ISO 7241
July 15, 2014
Hydraulic fluid power - Dimensions and requirements of quick-action couplings
This International Standard specifies the interface dimensions and basic performance requirements for two series of hydraulic quick-action couplings. Both series are in widespread use and have...

References

Advertisement