ASTM International - ASTM D7832/D7832M-14

Standard Guide for Performance Attributes of Waterproofing Membranes Applied to Below-Grade Walls / Vertical Surfaces (Enclosing Interior Spaces)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2014
Status: inactive
Page Count: 3
ICS Code (Waterproofing): 91.120.30
significance And Use:

4.1 A waterproofing membrane should maintain its watertight integrity for the life of the building in a continuously or intermittently moist environment and may be subject to continuous or... View More

scope:

1.1 This guide lists test methods intended to establish a minimum level of acceptable performance attributes for reinforced or laminated waterproofing membranes applied to below-grade walls.

1.2 This guide does not include cementitious, integral, or bentonite waterproofing systems.

1.3 This guide does not include membranes applied under slabs on grade or on suspended slabs below grade or applied to soil retaining systems, water containment structures, or tunnels.

1.4 It is not possible to establish a precise correlation between laboratory tests on waterproofing membranes and performance attributes after installation due to variations in chemicals in the soil, design, material, and installation.

1.5 The values stated in either inch-pound or SI units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2021
Standard Guide for Performance Attributes of Waterproofing Membranes Applied to Below-Grade Walls / Vertical Surfaces (Enclosing Interior Spaces)
1.1 This guide lists test methods intended to establish a minimum level of acceptable performance attributes for reinforced or laminated waterproofing membranes applied to below-grade walls. 1.2...
ASTM D7832/D7832M-14
July 1, 2014
Standard Guide for Performance Attributes of Waterproofing Membranes Applied to Below-Grade Walls / Vertical Surfaces (Enclosing Interior Spaces)
1.1 This guide lists test methods intended to establish a minimum level of acceptable performance attributes for reinforced or laminated waterproofing membranes applied to below-grade walls....
Advertisement