NPFC - MIL-PRF-19500/692

SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL SILICON, TYPES 2N7515, 2N7516, AND 2N7517, JANTXVD, R AND JANSD, R

inactive
Buy Now
Organization: NPFC
Publication Date: 10 September 2004
Status: inactive
Page Count: 26
scope:

This specification covers the performance requirements for a N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE) characterization), power transistor. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500.

intended Use:

The notes specified in MIL-PRF-19500 are applicable to this specification.

Document History

TRANSISTOR, FIELD EFFECT, N-CHANNEL, SILICON, TYPES 2N7515, 2N7516, AND 2N7517, JANTXV AND JANS
A description is not available for this item.
July 29, 2015
TRANSISTOR, FIELD EFFECT, N-CHANNEL, SILICON, TYPES 2N7515, 2N7516, AND 2N7517, JANTXV AND JANS
This specification covers the performance requirements for a N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE) characterization), power transistor....
May 7, 2014
Semiconductor Device, Field Effect Radiation Hardened (Total Dose and Single Event Effects) Transistor, N-Channel Silicon, Types 2N7515, 2N7516, and 2N7517, JANTXVD, R and JANSD, R
A description is not available for this item.
July 9, 2009
Semiconductor Device, Field Effect Radiation Hardened (Total Dose and Single Event Effects) Transistor, N-Channel Silicon, Types 2N7515, 2N7516, and 2N7517, JANTXVD, R and JANSD, R
This specification covers the performance requirements for a N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE) characterization), power transistor....
MIL-PRF-19500/692
September 10, 2004
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL SILICON, TYPES 2N7515, 2N7516, AND 2N7517, JANTXVD, R AND JANSD, R
This specification covers the performance requirements for a N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE) characterization), power transistor....
March 8, 2001
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL SILICON TYPES 2N7515, 2N7516, AND 2N7517 JANTXVD, R AND JANSD, R
This specification covers the performance requirements for a N-Channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE) characterization), power transistor....

References

Advertisement