NPFC - MIL-S-19500/430
SEMICONDUCTOR DEVICE, DUAL FIELD EFFECT TRANSISTORS, N-CHANNEL, SILICON TYPES 2N5545, 2N5546, AND 2N5547, JAN, JANTX, AND JANTXV
| Organization: | NPFC |
| Publication Date: | 3 September 1993 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This specification covers the detail requirements for two electrically isolated, matched N-channel, junction, silicon field-effect transistors in one package. Two levels of product assurance are provided for each device type as specified in MIL-S-19500.
See figure 1 (TO-71).
TA = +25°C, unless otherwise specified.
TC = +25°C, unless otherwise specified. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Electronics Supply Center, ATTN: DESC-ECT, 1507 Wilmington Pike, Dayton, OH 45444-5270 by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Document History