DS/ISO/TS 8611-2
Pallets for materials handling - Flat pallets - Part 2: Performance requirements and selection of tests
inactive, Most Current
| Organization: | DS |
| Publication Date: | 15 April 2005 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (General purpose pallets): | 55.180.20 |
scope:
This part of ISO 8611 specifies the performance requirements and the selection of tests for flat pallets of all materials being subjected to the tests defined in ISO 8611-1. It is not intended to apply to pallets with a fixed superstructure or a rigid, self supporting, container that is mechanically attached to the pallet and which contributes to the strength of the pallet.
Document History
DS/ISO/TS 8611-2
April 15, 2005
Pallets for materials handling - Flat pallets - Part 2: Performance requirements and selection of tests
This part of ISO 8611 specifies the performance requirements and the selection of tests for flat pallets of all materials being subjected to the tests defined in ISO 8611-1. It is not intended to...