IEC 61048

Auxiliaries for lamps – Capacitors for use in tubular fluorescent and other discharge lamp circuits – General and safety requirements

inactive
Buy Now
Organization: IEC
Publication Date: 1 March 2006
Status: inactive
Page Count: 80
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30
scope:

This International Standard states the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kVAr, and not less than 0,1 µF, having a rated voltage not exceeding 1 000 V, which are intended for use in discharge lamp circuits operating at 50 Hz or 60 Hz and at altitudes up to 3 000 m.

NOTE These lamps and associated ballasts are covered by IEC 60081, IEC 60901, IEC 60188, IEC 60192, IEC 60662, and IEC 61167 and by IEC 61347-2-8 and IEC 61347-2-9, respectively.

It covers capacitors intended for connection in shunt or in series with the lamp circuit or an effective combination of these.

It covers only impregnated or unimpregnated capacitors, having a dielectric of paper, plastic film or a combination of both, either metallized or with metal foil electrodes.

This standard does not cover radio-interference suppressor capacitors the requirements for which are found in IEC 60384-14.

Tests given in this standard are type tests. Requirements for testing individual capacitors during production are not included.

Document History

July 1, 2015
Auxiliaries for lamps – Capacitors for use in tubular fluorescent and other discharge lamp circuits – General and safety requirements
This International Standard states the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kVAr, and not less than 0,1 μF, having a...
July 1, 2015
AMENDMENT 1 Auxiliaries for lamps - Capacitors for use in tubular fluorescent and other discharge lamp circuits - General and safety requirements
A description is not available for this item.
IEC 61048
March 1, 2006
Auxiliaries for lamps – Capacitors for use in tubular fluorescent and other discharge lamp circuits – General and safety requirements
This International Standard states the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kVAr, and not less than 0,1 µF, having a...
May 1, 1999
Auxiliaries for Lamps - Capacitors for Use in Tubular Fluorescent and Other Discharge Lamp Circuits - General and Safety Requirements
This International Standard states the requirements for both self-healing and non-self-healing continuously rated a.c. capacitors of up to and including 2,5 kvar, and not less than 0,1 µF, having a...

References

Advertisement