DS/EN 13508-2

Conditions of drain and sewer systems outside buildings - Part 2: Visual inspection coding system

inactive
Organization: DS
Publication Date: 17 December 2003
Status: inactive
Page Count: 158
ICS Code (External sewage systems): 93.030
scope:

This European Standard is applicable to the establishment of the condition of drain and sewer systems by inspection, status codification and consideration of external factors and other information. It is applicable to drain and sewer systems, which operate essentially under gravity, from the point where the sewage leaves a building or roof drainage system, or enters a road gully, to the point where it is discharged into a treatment works or receiving water. Drains and sewers below buildings are included provided that they do not form part of the drainage system of the building. This part of the European Standard specifies a coding system for the description of the internal condition of drains, sewers, manholes and inspection chambers indentified through visual inspection. Where appropiate, it can also be used for pressure and vacuum systems in accordance with the requirements of the employing authority. This part of the European Standard does not generally specify requirements for carrying out inspections.

Document History

July 4, 2011
Investigation and assessment of drain and sewer systems outside buildings - Part 2: Visual inspection coding system
This European Standard is applicable to the establishment of the condition of sewers, drains, manholes and inspection chambers by inspection, status codification and consideration of external factors...
May 30, 2007
Conditions of drain and sewer systems outside buildings - Part 2: Visual inspection coding system
This European Standard is applicable to the establishment of the condition of drain and sewer systems by inspection, status codification and consideration of external factors and other information....
DS/EN 13508-2
December 17, 2003
Conditions of drain and sewer systems outside buildings - Part 2: Visual inspection coding system
This European Standard is applicable to the establishment of the condition of drain and sewer systems by inspection, status codification and consideration of external factors and other information....
Investigation and assessment of drain and sewer systems outside building - Part 2: Visual inspection coding system
This European Standard is applicable to the establishment of the condition of sewers, drains, manholes and inspection chambers by inspection, status codification and consideration of external factors...
Investigation and assessment of drain and sewer systems outside building - Part 2: Visual Inspection Coding System
This European Standard is applicable to the establishment of the condition of drain and sewer systems by inspection, status codification and consideration of external factors and other information....
Advertisement