DLA - SMD-5962-90937 REV A

MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, QUADRUPLE BUS BUFFER GATES WITH THREE-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 8 September 1992
Status: inactive
Page Count: 18
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V) and a choice of case outlines and lead finishes are available and are reflected in the complete Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V devices shall meet or exceed the electrical performance characteristics specified in table I herein after exposure to the specified irradiation levels specified in the absolute maximum ratings herein and the RHA marked device shall be marked in accordance with MIL-I-38535. A dash (-) indicates a non-RHA device.

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54BCT125 Quadruple bus buffer gates with three-state outputs

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

For device classes M, B, and S, case outlines shall meet the requirements in appendix C of MIL-M-38610 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.

Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-in-line package D F-2 (14-lead, .390" × .260" × .085"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Voltage applied to a disabled three-state output - - −0.5 V dc to +5.5 V dc Voltage applied to any output in the high state - - −0.5 V dc to VCC Current into any output in the low state - - - - - 96 mA Input clamp current (IIC) - - - - - - - - - - - - −30 mA Storage temperature range - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - +175°C Power dissipation (PD) - - - - - - - - - - - - - 481 mW 2/

Supply voltage range (VCC) - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - 0.8 V dc Maximum high level output current (IOH) - - - - - - −12 mA Maximum low level output current (IOL) - - - - - - - 48 mA Case operating temperature range (TC) - - - - - - - −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - XX percent 3/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

April 22, 2021
MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, QUADRUPLE BUS BUFFER GATE WITH THREE-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead...
August 22, 2014
MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, QUADRUPLE BUS BUFFER GATE WITH THREESTATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 2, 2008
MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, QUADRUPLE BUS BUFFER GATE WITH THREESTATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 7, 1995
MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, QUADRUPLE BUS BUFFER GATES WITH THREE-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-90937 REV A
September 8, 1992
MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, QUADRUPLE BUS BUFFER GATES WITH THREE-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
October 11, 1990
MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, QUADRUPLE BUS BUFFER GATES WITH THREE-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement