DS/HD 348 S6

High-voltage alternating-current circuit-breakers

inactive
Organization: DS
Publication Date: 24 May 1996
Status: inactive
ICS Code (Switches): 29.120.40
scope:

Applies to a.c. circuit-breakers designed for indoor or outdor installation and operation at frequencies up to and including 60 Hz on systems having voltages above 1 000 V. Applies only to three-pole circuit-breakers for use in three-phase systems and single-pole circuit-breakers for use in single-phase systems. Two-pole circuit-breakers for use in single-phase systems are subject to agreement between manufacturer and user. Also applies to the operating devices of circuit-breakers and their auxiliary equipment.

Document History

January 15, 1999
High-voltage alternating-current circuit-breakers
This standard applies to a.c. circuit-breakers designed for indoor or outdoor installation and operation at frequencies up to and including 60 Hz on systems having voltages above 1000V. It applies...
DS/HD 348 S6
May 24, 1996
High-voltage alternating-current circuit-breakers
Applies to a.c. circuit-breakers designed for indoor or outdor installation and operation at frequencies up to and including 60 Hz on systems having voltages above 1 000 V. Applies only to three-pole...
Advertisement